Metal Oxide Resistors 1W SM M/OX 5% 39R
TE Connectivity ROX1SJ39R Resistor
TE Connectivity ROX1SJ39R Resistor
TE Connectivity ROX1SJ39R Resistor
39 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
39 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 39R, 1W, 350V, AXIAL ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ39R | 2140958 | 2140958P | A131465TB-ND | 69AH2000 |
| Product Name | Metal Oxide Resistors 1W SM M/OX 5% 39R | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 39R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 1 watts | 1 watts | 1 watts | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | RoHS |