TE Connectivity ROX1SJ39K Resistor
TE Connectivity ROX1SJ39K Resistor
TE Connectivity ROX1SJ39K Resistor
Fixed Resistors; 1W SM M/OX 5% 39K ( Neohm )
39 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
39 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 39 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141349 | 2141349P | ROX1SJ39K | A131464TB-ND | 34R4797 | 70063552 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 39K ( Neohm ) | Through Hole Resistors | Through Hole Resistor, Rox Series, 39 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Resistor;Metal Oxide;Res 39 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 39000 ohms | 39000 ohms | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |