Fixed Resistors; 1W SM M/OX 5% 390R ( Neohm )
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 390R, 1W, AXIAL, METAL OXIDE; Resistance:390ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ390R | A131463CT-ND | 17AH9284 |
| Product Name | Fixed Resistors; 1W SM M/OX 5% 390R ( Neohm ) | Through Hole Resistors | Res, 390R, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide |