TE Connectivity Metal Oxide Resistors 33 Ohms 1W 350PPM ROX1SJ33R

Description
Metal Oxide Resistors 33 Ohms 1W 350PPM
Request a Quote Datasheet
Description
Metal Oxide Resistors 33 Ohms 1W 350PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 33 Ohms 1W 350PPM - ROX1SJ33R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 33 Ohms 1W 350PPM
ROX1SJ33R
Metal Oxide Resistors 33 Ohms 1W 350PPM ROX1SJ33R
Metal Oxide Resistors 33 Ohms 1W 350PPM

Metal Oxide Resistors 33 Ohms 1W 350PPM

Supplier's Site
Through Hole Resistors - A131461CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131461CT-ND
Through Hole Resistors A131461CT-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131461TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131461TB-ND
Through Hole Resistors A131461TB-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2140942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140942
Through Hole Resistors 2140942
TE Connectivity ROX1SJ33R Resistor

TE Connectivity ROX1SJ33R Resistor

Supplier's Site
Through Hole Resistors - 2140942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140942P
Through Hole Resistors 2140942P
TE Connectivity ROX1SJ33R Resistor

TE Connectivity ROX1SJ33R Resistor

Supplier's Site
Through Hole Resistors - 1638955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638955
Through Hole Resistors 1638955
TE Connectivity ROX1SJ33R Resistor

TE Connectivity ROX1SJ33R Resistor

Supplier's Site
Res, 33R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH9128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH9128
Res, 33R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH9128
RES, 33R, 1W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 33R, 1W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number ROX1SJ33R A131461CT-ND 2140942 2140942P 69AH9128
Product Name Metal Oxide Resistors 33 Ohms 1W 350PPM Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 33R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalOxide MetalOxide Metal oxide
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details