TE Connectivity ROX1SJ330R Resistor
TE Connectivity ROX1SJ330R Resistor
TE Connectivity ROX1SJ330R Resistor
Fixed Resistors; 1W SM M/OX 5% 330R ( Neohm )
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 330ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 330ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ330R can be used for catalog matching and distributor lookup.
Through Hole Resistor, ROX Series, 330 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141068 | 2141068P | ROX1SJ330R | A131459TB-ND | 53-ROX1SJ330R | 34R4796 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 330R ( Neohm ) | Through Hole Resistors | Through-Hole 1W 330ohm Resistor | Through Hole Resistor, Rox Series, 330 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | ||||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts |