Fixed Resistor, Metal Oxide Film, 1W, 330000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ330K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 330000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 330000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ330K can be used for catalog matching and distributor lookup.
330 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
330 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 1W SM M/OX 5% 330K ( Neohm )
RES, 330K, 1W, 350V, AXIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-ROX1SJ330K | A131458CT-ND | ROX1SJ330K | 69AH1999 |
| Product Name | Through-Hole 1W 330000ohm Resistor | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 330K ( Neohm ) | Res, 330K, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity |
| Resistance Range | 330000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide |