TE Connectivity ROX1SJ2R7 Resistor
TE Connectivity ROX1SJ2R7 Resistor
2.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
2.7 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 2.7 Ohms 1W 350PPM
RES, 2R7, 1W, 350V, AXIAL ROHS COMPLIANT: YES
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2140784P | 1638954 | A131457CT-ND | ROX1SJ2R7 | 69AH9127 | 70063545 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 2.7 Ohms 1W 350PPM | Res, 2R7, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity | Resistor;Metal Oxide;Res 2.7 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | MetalOxide |