TE Connectivity ROX1SJ27R Resistor
TE Connectivity ROX1SJ27R Resistor
TE Connectivity ROX1SJ27R Resistor
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
27 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 27 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2140936 | 2140936P | ROX1SJ27R | A131454CT-ND | 34R4790 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors | Through Hole Resistors | Through Hole Resistor, Rox Series, 27 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 27 ohms | 27 ohms | |||
| Power Rating | 1 watts | 1 watts |