TE Connectivity Through Hole Resistors ROX1SJ270K

Description
TE Connectivity ROX1SJ270K Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX1SJ270K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141462
Through Hole Resistors 2141462
TE Connectivity ROX1SJ270K Resistor

TE Connectivity ROX1SJ270K Resistor

Supplier's Site
Through Hole Resistors - A131451TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131451TB-ND
Through Hole Resistors A131451TB-ND
270 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131451CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131451CT-ND
Through Hole Resistors A131451CT-ND
270 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Fixed Resistors; 1W SM M/OX 5% 270K ( Neohm ) - ROX1SJ270K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 1W SM M/OX 5% 270K ( Neohm )
ROX1SJ270K
Fixed Resistors; 1W SM M/OX 5% 270K ( Neohm ) ROX1SJ270K
Fixed Resistors; 1W SM M/OX 5% 270K ( Neohm )

Fixed Resistors; 1W SM M/OX 5% 270K ( Neohm )

Supplier's Site
Through Hole Resistor, Rox Series, 270 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0013 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 270 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0013
Through Hole Resistor, Rox Series, 270 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0013
Through Hole Resistor, ROX Series, 270 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 270 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2141462 A131451TB-ND ROX1SJ270K 59T0013
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; 1W SM M/OX 5% 270K ( Neohm ) Through Hole Resistor, Rox Series, 270 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details