TE Connectivity ROX1SJ22R Resistor
TE Connectivity ROX1SJ22R Resistor
TE Connectivity ROX1SJ22R Resistor
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
22 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 22R, 1W, 350V, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2140920 | 2140920P | ROX1SJ22R | A131450TB-ND | 69AH1997 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors | Through Hole Resistors | Res, 22R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 22 ohms | 22 ohms | |||
| Power Rating | 1 watts | 1 watts |