Metal Oxide Resistors 1W SM M/OX 5% 22K
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 22000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ22K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 22000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 22000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ22K can be used for catalog matching and distributor lookup.
22 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
22 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 22 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ22K | 53-ROX1SJ22K | A131449CT-ND | 34R4786 |
| Product Name | Metal Oxide Resistors 1W SM M/OX 5% 22K | Through-Hole 1W 22000ohm Resistor | Through Hole Resistors | Through Hole Resistor, Rox Series, 22 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | 1 watts | ||
| Resistance Range | 22000 ohms | |||
| Configuration | Single Resistor | Single Resistor |