TE Connectivity Metal Oxide Resistors ROX1SJ220R

Description
Metal Oxide Resistors
Request a Quote Datasheet
Description
Metal Oxide Resistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors - ROX1SJ220R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors
ROX1SJ220R
Metal Oxide Resistors ROX1SJ220R
Metal Oxide Resistors

Metal Oxide Resistors

Supplier's Site
Through Hole Resistors - 2141046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141046
Through Hole Resistors 2141046
TE Connectivity ROX1SJ220R Resistor

TE Connectivity ROX1SJ220R Resistor

Supplier's Site
Through Hole Resistors - 2141046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141046P
Through Hole Resistors 2141046P
TE Connectivity ROX1SJ220R Resistor

TE Connectivity ROX1SJ220R Resistor

Supplier's Site
Through Hole Resistors - A105911CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105911CT-ND
Through Hole Resistors A105911CT-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A105911TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105911TB-ND
Through Hole Resistors A105911TB-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX1SJ220RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX1SJ220RTB-ND
Through Hole Resistors 1111-ROX1SJ220RTB-ND
1W SM M/OX 5% 220R

1W SM M/OX 5% 220R

Buy Now Datasheet
Res, 220R, 1W, Metal Oxide, Axial; Resistance Neohm Te Connectivity - 20R8765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
20R8765
Res, 220R, 1W, Metal Oxide, Axial; Resistance Neohm Te Connectivity 20R8765
RES, 220R, 1W, METAL OXIDE, AXIAL; Resistance:220ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 220R, 1W, METAL OXIDE, AXIAL; Resistance:220ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX1SJ220R 2141046 2141046P A105911CT-ND 1111-ROX1SJ220RTB-ND 20R8765
Product Name Metal Oxide Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 220R, 1W, Metal Oxide, Axial; Resistance Neohm Te Connectivity
Technology / Construction MetalOxide Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details