TE Connectivity ROX1SJ220K Resistor
TE Connectivity ROX1SJ220K Resistor
TE Connectivity ROX1SJ220K Resistor
220 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
220 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 220000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 220000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 220000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ220K can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 1W SM M/OX 5% 220K
RES, 220K, 1W, AXIAL, METAL OXIDE; Resistance:220kohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
RES, 220K, 1W, METAL OXIDE, AXIAL; Resistance:220kohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141456 | 2141456P | A131448CT-ND | 53-ROX1SJ220K | ROX1SJ220K | 01AH2231 | 20R8764 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 1W 220000ohm Resistor | Metal Oxide Resistors 1W SM M/OX 5% 220K | Res, 220K, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity | Res, 220K, 1W, Metal Oxide, Axial; Resistance Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | Axial Leaded | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |