1.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ1R8 Resistor
TE Connectivity ROX1SJ1R8 Resistor
TE Connectivity ROX1SJ1R8 Resistor
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 1.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ1R8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 1.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 1.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ1R8 can be used for catalog matching and distributor lookup.
Metal Oxide Resistors 1.8 Ohms 1W 350PPM
Through Hole Resistor, ROX Series, 1.8 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131447TB-ND | 2140762 | 2140762P | 53-ROX1SJ1R8 | ROX1SJ1R8 | 59T0005 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 1W 1.8ohm Resistor | Metal Oxide Resistors 1.8 Ohms 1W 350PPM | Through Hole Resistor, Rox Series, 1.8 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms |