TE Connectivity Through Hole Resistors ROX1SJ1R5

Description
TE Connectivity ROX1SJ1R5 Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX1SJ1R5 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2140756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140756
Through Hole Resistors 2140756
TE Connectivity ROX1SJ1R5 Resistor

TE Connectivity ROX1SJ1R5 Resistor

Supplier's Site
Through Hole Resistors - 2140756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2140756P
Through Hole Resistors 2140756P
TE Connectivity ROX1SJ1R5 Resistor

TE Connectivity ROX1SJ1R5 Resistor

Supplier's Site
Through Hole Resistors - 1638948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638948
Through Hole Resistors 1638948
TE Connectivity ROX1SJ1R5 Resistor

TE Connectivity ROX1SJ1R5 Resistor

Supplier's Site
Through Hole Resistors - A131446CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131446CT-ND
Through Hole Resistors A131446CT-ND
1.5 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131446TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131446TB-ND
Through Hole Resistors A131446TB-ND
1.5 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.5 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX1SJ1R5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX1SJ1R5TB-ND
Through Hole Resistors 1111-ROX1SJ1R5TB-ND
METAL OXIDE RESISTORS 1W SM M/OX

METAL OXIDE RESISTORS 1W SM M/OX

Buy Now Datasheet
Metal Oxide Resistors 1W SM M/OX 5% 1R5 - ROX1SJ1R5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1W SM M/OX 5% 1R5
ROX1SJ1R5
Metal Oxide Resistors 1W SM M/OX 5% 1R5 ROX1SJ1R5
Metal Oxide Resistors 1W SM M/OX 5% 1R5

Metal Oxide Resistors 1W SM M/OX 5% 1R5

Supplier's Site
Through Hole Resistor, Rox Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0004 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0004
Through Hole Resistor, Rox Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0004
Through Hole Resistor, ROX Series, 1.5 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 1.5 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1.5 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063532
Resistor;Metal Oxide;Res 1.5 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063532
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2140756 2140756P A131446CT-ND 1111-ROX1SJ1R5TB-ND ROX1SJ1R5 59T0004 70063532
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 1W SM M/OX 5% 1R5 Through Hole Resistor, Rox Series, 1.5 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Resistor;Metal Oxide;Res 1.5 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
Technology / Construction Metal oxide MetalOxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details