TE Connectivity Through Hole Resistors ROX1SJ1R2

Description
1.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131445TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131445TB-ND
Through Hole Resistors A131445TB-ND
1.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131445CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131445CT-ND
Through Hole Resistors A131445CT-ND
1.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 1W SM M/OX 5% 1R2 - ROX1SJ1R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1W SM M/OX 5% 1R2
ROX1SJ1R2
Metal Oxide Resistors 1W SM M/OX 5% 1R2 ROX1SJ1R2
Metal Oxide Resistors 1W SM M/OX 5% 1R2

Metal Oxide Resistors 1W SM M/OX 5% 1R2

Supplier's Site
Through-Hole 1W 1.2ohm Resistor - 53-ROX1SJ1R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 1.2ohm Resistor
53-ROX1SJ1R2
Through-Hole 1W 1.2ohm Resistor 53-ROX1SJ1R2
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 1.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ1R2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 1.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ1R2 can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 1.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ1R2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 1.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 1.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ1R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 1.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0003 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 1.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0003
Through Hole Resistor, Rox Series, 1.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0003
Through Hole Resistor, ROX Series, 1.2 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 1.2 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131445TB-ND ROX1SJ1R2 53-ROX1SJ1R2 59T0003
Product Name Through Hole Resistors Metal Oxide Resistors 1W SM M/OX 5% 1R2 Through-Hole 1W 1.2ohm Resistor Through Hole Resistor, Rox Series, 1.2 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details