TE Connectivity ROX1SJ1R0 Resistor
TE Connectivity ROX1SJ1R0 Resistor
TE Connectivity ROX1SJ1R0 Resistor
1 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 1 Ohms 1W 350PPM
Through Hole Resistor, ROX Series, 1 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2140734 | 2140734P | A131444CT-ND | ROX1SJ1R0 | 59T0002 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 1 Ohms 1W 350PPM | Through Hole Resistor, Rox Series, 1 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 1 ohms | 1 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts |