TE Connectivity Through Hole Resistors ROX1SJ1M0

Description
TE Connectivity ROX1SJ1M0 Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX1SJ1M0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141535
Through Hole Resistors 2141535
TE Connectivity ROX1SJ1M0 Resistor

TE Connectivity ROX1SJ1M0 Resistor

Supplier's Site
Through Hole Resistors - 2141535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141535P
Through Hole Resistors 2141535P
TE Connectivity ROX1SJ1M0 Resistor

TE Connectivity ROX1SJ1M0 Resistor

Supplier's Site
Through Hole Resistors - 1648751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648751
Through Hole Resistors 1648751
TE Connectivity ROX1SJ1M0 Resistor

TE Connectivity ROX1SJ1M0 Resistor

Supplier's Site
Through Hole Resistors - A131443TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131443TB-ND
Through Hole Resistors A131443TB-ND
1 MOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 MOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131443CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131443CT-ND
Through Hole Resistors A131443CT-ND
1 MOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1 MOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 1W SM M/OX 5% 1M0 - ROX1SJ1M0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1W SM M/OX 5% 1M0
ROX1SJ1M0
Metal Oxide Resistors 1W SM M/OX 5% 1M0 ROX1SJ1M0
Metal Oxide Resistors 1W SM M/OX 5% 1M0

Metal Oxide Resistors 1W SM M/OX 5% 1M0

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063529
Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063529
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 1 Mohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 59T0001 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 1 Mohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
59T0001
Through Hole Resistor, Rox Series, 1 Mohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 59T0001
Through Hole Resistor, ROX Series, 1 Mohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 1 Mohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
1W Sm Mox 5 1M0 Rohs Compliant Neohm Te Connectivity - 20R8738 - Newark, An Avnet Company
Chicago, IL, United States
1W Sm Mox 5 1M0 Rohs Compliant Neohm Te Connectivity
20R8738
1W Sm Mox 5 1M0 Rohs Compliant Neohm Te Connectivity 20R8738
1W SM MOX 5 1M0 ROHS COMPLIANT: YES

1W SM MOX 5 1M0 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2141535 2141535P A131443TB-ND ROX1SJ1M0 70063529 59T0001 20R8738
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Oxide Resistors 1W SM M/OX 5% 1M0 Resistor;Metal Oxide;Res 1 Megohms;Pwr-Rtg 1 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 1 Mohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 1W Sm Mox 5 1M0 Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1.00E6 ohms 1.00E6 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details