TE Connectivity ROX1SJ1K5 Resistor
TE Connectivity ROX1SJ1K5 Resistor
Res Metal Oxide 1.5K Ohm 5% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1SJ1K5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ1K5 can be used for catalog matching and distributor lookup.
1.5 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.5 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Through Hole Resistor, ROX Series, 1.5 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2141169 | ROX1SJ1K5 | 53-ROX1SJ1K5 | A131441TB-ND | 34R4770 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors | 1W Resistor | Through Hole Resistors | Through Hole Resistor, Rox Series, 1.5 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 1500 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % |