1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1.2 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 1.2 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ1K2 | A105923CT-ND | 1251176 | 1251176P | 70063526 | 34R4769 |
| Product Name | Metal Oxide Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Oxide;Res 1.2 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 1.2 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide | |||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |