Fixed Resistors; 1W SM M/OX 5% 1K0 ( Neohm )
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ1K0 | 1251175P | 1251175 | A105922TB-ND | 70063525 |
| Product Name | Fixed Resistors; 1W SM M/OX 5% 1K0 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Metal Oxide;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1000 ohms | 1000 ohms | |||
| Standards and Certifications | RoHS | RoHS |