18 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
18 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 1W SM M/OX 5% 18R Product overview: ROX1SJ18R from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ18R can be used for catalog matching and distributor lookup.
TE Connectivity ROX1SJ18R Resistor
TE Connectivity ROX1SJ18R Resistor
TE Connectivity ROX1SJ18R Resistor
Fixed Resistors; 1W SM M/OX 5% 18R ( Neohm )
Through Hole Resistor, ROX Series, 18 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131440CT-ND | 53-ROX1SJ18R | 2140908 | 2140908P | ROX1SJ18R | 34R4782 |
| Product Name | Through Hole Resistors | 1W Resistor | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 18R ( Neohm ) | Through Hole Resistor, Rox Series, 18 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | Metal Oxide | Metal oxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Resistance Range | 18 ohms | 18 ohms | 18 ohms |