18 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
18 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Metal Oxide Resistors 1W SM M/OX 5% 18K
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
RES, 18K, 1W, 350V, AXIAL ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131439TB-ND | ROX1SJ18K | 70063523 | 69AH1995 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors 1W SM M/OX 5% 18K | Resistor;Metal Oxide;Res 18 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial | Res, 18K, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |