TE Connectivity Through Hole Resistors ROX1SJ180R

Description
TE Connectivity ROX1SJ180R Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX1SJ180R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141030
Through Hole Resistors 2141030
TE Connectivity ROX1SJ180R Resistor

TE Connectivity ROX1SJ180R Resistor

Supplier's Site
Through Hole Resistors - 2141030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141030P
Through Hole Resistors 2141030P
TE Connectivity ROX1SJ180R Resistor

TE Connectivity ROX1SJ180R Resistor

Supplier's Site
Through Hole Resistors - 1638944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638944
Through Hole Resistors 1638944
TE Connectivity ROX1SJ180R Resistor

TE Connectivity ROX1SJ180R Resistor

Supplier's Site
Metal Oxide Resistors - ROX1SJ180R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors
ROX1SJ180R
Metal Oxide Resistors ROX1SJ180R
Metal Oxide Resistors

Metal Oxide Resistors

Supplier's Site
Through Hole Resistors - A131438TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131438TB-ND
Through Hole Resistors A131438TB-ND
180 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131438CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131438CT-ND
Through Hole Resistors A131438CT-ND
180 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

180 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through-Hole 1W 180ohm Resistor - 53-ROX1SJ180R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 180ohm Resistor
53-ROX1SJ180R
Through-Hole 1W 180ohm Resistor 53-ROX1SJ180R
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 180ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ180R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 180ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ180R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 180ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ180R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 180ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ180R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Rox Series, 180 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4783 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 180 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4783
Through Hole Resistor, Rox Series, 180 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4783
Through Hole Resistor, ROX Series, 180 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 180 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2141030 2141030P ROX1SJ180R A131438TB-ND 53-ROX1SJ180R 34R4783
Product Name Through Hole Resistors Through Hole Resistors Metal Oxide Resistors Through Hole Resistors Through-Hole 1W 180ohm Resistor Through Hole Resistor, Rox Series, 180 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 180 ohms 180 ohms 180 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details