Fixed Resistors; 1W SM M/OX 5% 180K ( Neohm )
TE Connectivity ROX1SJ180K Resistor
TE Connectivity ROX1SJ180K Resistor
TE Connectivity ROX1SJ180K Resistor
180 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
180 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 180K, 1W, METAL OXIDE, AXIAL; Resistance:180kohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1SJ180K | 2141440 | 2141440P | A131437CT-ND | 20R8756 |
| Product Name | Fixed Resistors; 1W SM M/OX 5% 180K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 180K, 1W, Metal Oxide, Axial; Resistance Neohm Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Technology / Construction | Metal oxide | MetalOxide | MetalOxide | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS |