15 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ15R Resistor
TE Connectivity ROX1SJ15R Resistor
TE Connectivity ROX1SJ15R Resistor
Fixed Resistors; 1W SM M/OX 5% 15R ( Neohm )
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 15 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131436TB-ND | 2140891 | 2140891P | ROX1SJ15R | 70063520 | 34R4779 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 15R ( Neohm ) | Resistor;Metal Oxide;Res 15 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 15 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | ThroughHole; Axial Leads | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |