15 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
15 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ15K Resistor
TE Connectivity ROX1SJ15K Resistor
TE Connectivity ROX1SJ15K Resistor
Metal Oxide Resistors 1W SM M/OX 5% 15K
Through Hole Resistor, ROX Series, 15 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131435TB-ND | 2141298 | 2141298P | ROX1SJ15K | 34R4778 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors 1W SM M/OX 5% 15K | Through Hole Resistor, Rox Series, 15 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |