TE Connectivity Metal Oxide Resistors ROX1SJ150R

Description
Metal Oxide Resistors
Request a Quote Datasheet
Description
Metal Oxide Resistors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors - ROX1SJ150R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors
ROX1SJ150R
Metal Oxide Resistors ROX1SJ150R
Metal Oxide Resistors

Metal Oxide Resistors

Supplier's Site
Through Hole Resistors - 2141024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141024
Through Hole Resistors 2141024
TE Connectivity ROX1SJ150R Resistor

TE Connectivity ROX1SJ150R Resistor

Supplier's Site
Through Hole Resistors - 2141024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141024P
Through Hole Resistors 2141024P
TE Connectivity ROX1SJ150R Resistor

TE Connectivity ROX1SJ150R Resistor

Supplier's Site
Through Hole Resistors - 1619939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1619939
Through Hole Resistors 1619939
TE Connectivity ROX1SJ150R Resistor

TE Connectivity ROX1SJ150R Resistor

Supplier's Site
Through-Hole 1W 150ohm Resistor - 53-ROX1SJ150R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 150ohm Resistor
53-ROX1SJ150R
Through-Hole 1W 150ohm Resistor 53-ROX1SJ150R
RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 150ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ150R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 150ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ150R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 5%, 300ppm, 150ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1SJ150R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 150ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 150ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ150R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131434TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131434TB-ND
Through Hole Resistors A131434TB-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131434CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131434CT-ND
Through Hole Resistors A131434CT-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 150R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity - 69AH1994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity
69AH1994
Res, 150R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity 69AH1994
RES, 150R, 1W, 350V, AXIAL ROHS COMPLIANT: YES

RES, 150R, 1W, 350V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 150 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063518
Resistor;Metal Oxide;Res 150 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063518
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number ROX1SJ150R 2141024 2141024P 53-ROX1SJ150R A131434TB-ND 69AH1994 70063518
Product Name Metal Oxide Resistors Through Hole Resistors Through Hole Resistors Through-Hole 1W 150ohm Resistor Through Hole Resistors Res, 150R, 1W, 350V, Axial Rohs Compliant Neohm Te Connectivity Resistor;Metal Oxide;Res 150 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
Technology / Construction MetalOxide Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details