TE Connectivity Through Hole Resistors ROX1SJ120R

Description
TE Connectivity ROX1SJ120R Resistor
Request a Quote Datasheet
Description
TE Connectivity ROX1SJ120R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2141018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141018
Through Hole Resistors 2141018
TE Connectivity ROX1SJ120R Resistor

TE Connectivity ROX1SJ120R Resistor

Supplier's Site
Through Hole Resistors - 2141018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2141018P
Through Hole Resistors 2141018P
TE Connectivity ROX1SJ120R Resistor

TE Connectivity ROX1SJ120R Resistor

Supplier's Site
Through Hole Resistors - 1616213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616213
Through Hole Resistors 1616213
TE Connectivity ROX1SJ120R Resistor

TE Connectivity ROX1SJ120R Resistor

Supplier's Site
Fixed Resistors; 1W SM M/OX 5% 120R ( Neohm ) - ROX1SJ120R - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; 1W SM M/OX 5% 120R ( Neohm )
ROX1SJ120R
Fixed Resistors; 1W SM M/OX 5% 120R ( Neohm ) ROX1SJ120R
Fixed Resistors; 1W SM M/OX 5% 120R ( Neohm )

Fixed Resistors; 1W SM M/OX 5% 120R ( Neohm )

Supplier's Site
Through Hole Resistors - A106018TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106018TB-ND
Through Hole Resistors A106018TB-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A106018CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106018CT-ND
Through Hole Resistors A106018CT-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

120 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
120 Ohm 1W Resistor - 53-ROX1SJ120R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 Ohm 1W Resistor
53-ROX1SJ120R
120 Ohm 1W Resistor 53-ROX1SJ120R
Res Metal Oxide 120 Ohm 5% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1SJ120R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ120R can be used for catalog matching and distributor lookup.

Res Metal Oxide 120 Ohm 5% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1SJ120R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ120R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 120 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063515
Resistor;Metal Oxide;Res 120 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063515
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc... Features: High Power with Small Size for Space Saving Excellent Long Term Stability Complete Flameproof Construction High Surge/Overload Capability Controlled Temperature Capability Solvent Resistant Coat and Code Special Lead Formations Possible

The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:

  • High Power with Small Size for Space Saving
  • Excellent Long Term Stability
  • Complete Flameproof Construction
  • High Surge/Overload Capability
  • Controlled Temperature Capability
  • Solvent Resistant Coat and Code
  • Special Lead Formations Possible
Supplier's Site
Through Hole Resistor, Rox Series, 120 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R4777 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Rox Series, 120 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R4777
Through Hole Resistor, Rox Series, 120 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R4777
Through Hole Resistor, ROX Series, 120 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ROX Series, 120 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2141018 2141018P ROX1SJ120R A106018TB-ND 53-ROX1SJ120R 70063515 34R4777
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; 1W SM M/OX 5% 120R ( Neohm ) Through Hole Resistors 120 Ohm 1W Resistor Resistor;Metal Oxide;Res 120 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial Through Hole Resistor, Rox Series, 120 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalOxide
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details