10 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
10 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ10R Resistor
TE Connectivity ROX1SJ10R Resistor
TE Connectivity ROX1SJ10R Resistor
RESISTOR, METAL OXIDE, 10R, 5%, AXIAL; Resistance:10ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
RES, 10R, 1W, AXIAL, METAL OXIDE; Resistance:10ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:10mmRoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106017CT-ND | ROX1SJ10R | 2140879 | 2140879P | 34R4773 | 20R8743 |
| Product Name | Through Hole Resistors | Metal Oxide Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, Metal Oxide, 10R, 5%, Axial; Resistance Neohm Te Connectivity | Res, 10R, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | MetalOxide | Metal oxide | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | Axial Leaded | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |