10 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
TE Connectivity ROX1SJ10K Resistor
TE Connectivity ROX1SJ10K Resistor
TE Connectivity ROX1SJ10K Resistor
Fixed Resistors; 1W SM M/OX 5% 10K ( Neohm )
Res Metal Oxide 10K Ohm 5% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1SJ10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1SJ10K can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A106016CT-ND | 2141276 | 2141276P | ROX1SJ10K | 53-ROX1SJ10K |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 10K ( Neohm ) | 1W Resistor |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | MetalOxide | Metal oxide | |||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |