TE Connectivity ROX1SJ100R
TE Connectivity ROX1SJ100R
TE Connectivity ROX1SJ100R
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
100 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
The resistive element comprises a metal oxide film deposited on a ceramic former. The element is protected by a flameproof coating which will withstand overload conditions without flame or mechanical damage. They are recommended for use in applications such as line protection etc...
Features:
Through Hole Resistor, ROX Series, 100 ohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
RES, 100R, 1W, AXIAL, METAL OXIDE; Resistance:100ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1251174 | 1251174P | A106015CT-ND | ROX1SJ100R | 70063512 | 34R4774 | 20R8745 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Oxide Resistors | Resistor;Metal Oxide;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial | Through Hole Resistor, Rox Series, 100 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Res, 100R, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor |