TE Connectivity Metal Oxide Resistors 1W SM M/OX 1% 82K ROX1SF82K

Description
Metal Oxide Resistors 1W SM M/OX 1% 82K
Request a Quote Datasheet
Description
Metal Oxide Resistors 1W SM M/OX 1% 82K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1W SM M/OX 1% 82K - ROX1SF82K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1W SM M/OX 1% 82K
ROX1SF82K
Metal Oxide Resistors 1W SM M/OX 1% 82K ROX1SF82K
Metal Oxide Resistors 1W SM M/OX 1% 82K

Metal Oxide Resistors 1W SM M/OX 1% 82K

Supplier's Site
Through Hole Resistors - ROX1SF82K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX1SF82K-ND
Through Hole Resistors ROX1SF82K-ND
82 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1SF82K ROX1SF82K-ND
Product Name Metal Oxide Resistors 1W SM M/OX 1% 82K Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers