Metal Oxide Resistors 1W SM M/OX 1% 650R
650 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ROX1SF650R | ROX1SF650R-ND |
| Product Name | Metal Oxide Resistors 1W SM M/OX 1% 650R | Through Hole Resistors |
| Technology / Construction | MetalOxide | MetalOxide |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |