TE Connectivity Metal Oxide Resistors 1W SM M/OX 1% 33R ROX1SF33R

Description
Metal Oxide Resistors 1W SM M/OX 1% 33R
Request a Quote Datasheet
Description
Metal Oxide Resistors 1W SM M/OX 1% 33R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1W SM M/OX 1% 33R - ROX1SF33R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1W SM M/OX 1% 33R
ROX1SF33R
Metal Oxide Resistors 1W SM M/OX 1% 33R ROX1SF33R
Metal Oxide Resistors 1W SM M/OX 1% 33R

Metal Oxide Resistors 1W SM M/OX 1% 33R

Supplier's Site
Through Hole Resistors - ROX1SF33R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX1SF33R-ND
Through Hole Resistors ROX1SF33R-ND
33 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

33 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1SF33R ROX1SF33R-ND
Product Name Metal Oxide Resistors 1W SM M/OX 1% 33R Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers