TE Connectivity Metal Oxide Resistors ROX1SF1K8 2 ROX1SF1K8

Description
Metal Oxide Resistors ROX1SF1K8 2
Request a Quote Datasheet
Description
Metal Oxide Resistors ROX1SF1K8 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors ROX1SF1K8 2 - ROX1SF1K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors ROX1SF1K8 2
ROX1SF1K8
Metal Oxide Resistors ROX1SF1K8 2 ROX1SF1K8
Metal Oxide Resistors ROX1SF1K8 2

Metal Oxide Resistors ROX1SF1K8 2

Supplier's Site
Through Hole Resistors - ROX1SF1K8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX1SF1K8-ND
Through Hole Resistors ROX1SF1K8-ND
1.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX1SF1K8 ROX1SF1K8-ND
Product Name Metal Oxide Resistors ROX1SF1K8 2 Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details