TE Connectivity 47 Ohm 1W Resistor ROX1G47R

Description
Res Metal Oxide 47 Ohm 2% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1G47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 47 Ohm 2% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1G47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 Ohm 1W Resistor - 53-ROX1G47R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 1W Resistor
53-ROX1G47R
47 Ohm 1W Resistor 53-ROX1G47R
Res Metal Oxide 47 Ohm 2% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1G47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47R can be used for catalog matching and distributor lookup.

Res Metal Oxide 47 Ohm 2% 1W ±350ppm/°C Conformal Coated AXL Ammo Product overview: ROX1G47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131428CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131428CT-ND
Through Hole Resistors A131428CT-ND
47 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A131428TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131428TB-ND
Through Hole Resistors A131428TB-ND
47 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 47 Ohms 1W 350V - ROX1G47R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 47 Ohms 1W 350V
ROX1G47R
Metal Oxide Resistors 47 Ohms 1W 350V ROX1G47R
Metal Oxide Resistors 47 Ohms 1W 350V

Metal Oxide Resistors 47 Ohms 1W 350V

Supplier's Site
Res, 47R, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity - 01AH2212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
01AH2212
Res, 47R, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity 01AH2212
RES, 47R, 1W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 47R, 1W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-ROX1G47R A131428CT-ND ROX1G47R 01AH2212
Product Name 47 Ohm 1W Resistor Through Hole Resistors Metal Oxide Resistors 47 Ohms 1W 350V Res, 47R, 1W, Axial, Metal Oxide; Resistance Neohm Te Connectivity
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details