TE Connectivity Through-Hole 1W 47000ohm Resistor ROX1G47K

Description
RESISTOR, METAL OXIDE FILM, 1W, 2%, 300ppm, 47000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1G47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL OXIDE FILM, 1W, 2%, 300ppm, 47000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1G47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1W 47000ohm Resistor - 53-ROX1G47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 47000ohm Resistor
53-ROX1G47K
Through-Hole 1W 47000ohm Resistor 53-ROX1G47K
RESISTOR, METAL OXIDE FILM, 1W, 2%, 300ppm, 47000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1G47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47K can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 2%, 300ppm, 47000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1G47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 47000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 47000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G47K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Oxide Resistors 1W STD M/OX 2% 47K - ROX1G47K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1W STD M/OX 2% 47K
ROX1G47K
Metal Oxide Resistors 1W STD M/OX 2% 47K ROX1G47K
Metal Oxide Resistors 1W STD M/OX 2% 47K

Metal Oxide Resistors 1W STD M/OX 2% 47K

Supplier's Site
Through Hole Resistors - A138065CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138065CT-ND
Through Hole Resistors A138065CT-ND
47 kOhms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 kOhms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138065TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138065TB-ND
Through Hole Resistors A138065TB-ND
47 kOhms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 kOhms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-ROX1G47K ROX1G47K A138065CT-ND
Product Name Through-Hole 1W 47000ohm Resistor Metal Oxide Resistors 1W STD M/OX 2% 47K Through Hole Resistors
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Technology / Construction MetalOxide MetalOxide
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details