ROX1G47K -- 1W STD M/OX 2% 47K NEOHM - TE CONNECTIVITY
TE Connectivity
1W Std M/ox 2% 47K Neohm - Te Connectivity
ROX1G47K
Description
1W STD M/OX 2% 47K
Description
1W STD M/OX 2% 47K
Suppliers
1W Std M/ox 2% 47K Neohm - Te Connectivity
96X1341
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X1341 |
|
Product Name
|
1W Std M/ox 2% 47K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers