TE Connectivity Through Hole Resistors ROX1G27R

Description
27 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
27 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138064TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138064TB-ND
Through Hole Resistors A138064TB-ND
27 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138064CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138064CT-ND
Through Hole Resistors A138064CT-ND
27 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 27 Ohms 1W 350V - ROX1G27R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 27 Ohms 1W 350V
ROX1G27R
Metal Oxide Resistors 27 Ohms 1W 350V ROX1G27R
Metal Oxide Resistors 27 Ohms 1W 350V

Metal Oxide Resistors 27 Ohms 1W 350V

Supplier's Site
Through-Hole 1W 27ohm Resistor - 53-ROX1G27R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 27ohm Resistor
53-ROX1G27R
Through-Hole 1W 27ohm Resistor 53-ROX1G27R
RESISTOR, METAL OXIDE FILM, 1W, 2%, 300ppm, 27ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1G27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 27ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 27ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G27R can be used for catalog matching and distributor lookup.

RESISTOR, METAL OXIDE FILM, 1W, 2%, 300ppm, 27ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ROX1G27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 27ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 27ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX1G27R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A138064TB-ND ROX1G27R 53-ROX1G27R
Product Name Through Hole Resistors Metal Oxide Resistors 27 Ohms 1W 350V Through-Hole 1W 27ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details