TE Connectivity Through Hole Resistors ROX1G270R

Description
270 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
270 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138063TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138063TB-ND
Through Hole Resistors A138063TB-ND
270 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A138063CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138063CT-ND
Through Hole Resistors A138063CT-ND
270 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors - ROX1G270R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors
ROX1G270R
Metal Oxide Resistors ROX1G270R
Metal Oxide Resistors

Metal Oxide Resistors

Supplier's Site
270 Ohm ±2% 1W Surface Mount Resistor Metal Oxide Film ±350ppm/°C Axial - 785-ROX1G270R - Utmel Electronic Limited
Hong Kong, China
270 Ohm ±2% 1W Surface Mount Resistor Metal Oxide Film ±350ppm/°C Axial
785-ROX1G270R
270 Ohm ±2% 1W Surface Mount Resistor Metal Oxide Film ±350ppm/°C Axial 785-ROX1G270R
270 Ohm ±2% 1W Surface Mount Resistor Metal Oxide Film ±350ppm/°C Axial

270 Ohm ±2% 1W Surface Mount Resistor Metal Oxide Film ±350ppm/°C Axial

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A138063TB-ND ROX1G270R 785-ROX1G270R
Product Name Through Hole Resistors Metal Oxide Resistors 270 Ohm ±2% 1W Surface Mount Resistor Metal Oxide Film ±350ppm/°C Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details