ROX1G1R0 -- 1W STD M/OX 2% 1R0 NEOHM - TE CONNECTIVITY
TE Connectivity
1W Std M/ox 2% 1R0 Neohm - Te Connectivity
ROX1G1R0
Description
1W STD M/OX 2% 1R0
Description
1W STD M/OX 2% 1R0
Suppliers
1W Std M/ox 2% 1R0 Neohm - Te Connectivity
35AC3633
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3633 |
|
Product Name
|
1W Std M/ox 2% 1R0 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
View Details