Fixed Resistors; 1W STD M/OX 2% 1R0 ( Neohm )
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
METAL OXIDE RESISTORS 1W STD M/O
1W STD MOX 2 1R0 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1G1R0 | A138061TB-ND | 1111-ROX1G1R0TB-ND | 20R8722 |
| Product Name | Fixed Resistors; 1W STD M/OX 2% 1R0 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | 1W Std Mox 2 1R0 Rohs Compliant Neohm Te Connectivity |
| Tolerance | 2 +/- % | 2 +/- % | ||
| Power Rating | 1 watts | 1 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalOxide |