Metal Oxide Resistors 1W STD M/OX 2% 100R
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 100R, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
1W STD MOX 2 100R ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ROX1G100R | A131427TB-ND | 79AJ9125 | 20R8723 |
| Product Name | Metal Oxide Resistors 1W STD M/OX 2% 100R | Through Hole Resistors | Res, 100R, 1W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity | 1W Std Mox 2 100R Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide | |
| Tolerance | 2 +/- % | 2 +/- % | ||
| Power Rating | 1 watts | 1 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use |