TE Connectivity Through Hole Resistors ROX05SJ9K1

Description
9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142727TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142727TB-ND
Through Hole Resistors A142727TB-ND
9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142727CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142727CT-ND
Through Hole Resistors A142727CT-ND
9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

9.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ9K1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ9K1TB-ND
Through Hole Resistors 1111-ROX05SJ9K1TB-ND
1/2W SM M/OX 5% 9K1

1/2W SM M/OX 5% 9K1

Buy Now Datasheet
Res, 9K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6579
Res, 9K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6579
RES, 9K1, 0.5W, AXIAL, METAL OXIDE; Resistance:9.1kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 9K1, 0.5W, AXIAL, METAL OXIDE; Resistance:9.1kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142727TB-ND 1111-ROX05SJ9K1TB-ND 97AC6579
Product Name Through Hole Resistors Through Hole Resistors Res, 9K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details