82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 82R, 0.5W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
RES, 82R, 0.5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A142678TB-ND | 97AC0728 | 34AH4954 |
| Product Name | Through Hole Resistors | Res, 82R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm | Res, 82R, 0.5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 82 ohms | 82 ohms |