TE Connectivity Through Hole Resistors ROX05SJ5R1

Description
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142649CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142649CT-ND
Through Hole Resistors A142649CT-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142649TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142649TB-ND
Through Hole Resistors A142649TB-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ5R1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ5R1TB-ND
Through Hole Resistors 1111-ROX05SJ5R1TB-ND
1/2W SM M/OX 5% 5R1

1/2W SM M/OX 5% 5R1

Buy Now Datasheet
Res, 5R1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9873
Res, 5R1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9873
RES, 5R1, 0.5W, AXIAL, METAL OXIDE; Resistance:5.1ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 5R1, 0.5W, AXIAL, METAL OXIDE; Resistance:5.1ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142649CT-ND 1111-ROX05SJ5R1TB-ND 96AC9873
Product Name Through Hole Resistors Through Hole Resistors Res, 5R1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers