TE Connectivity Through Hole Resistors ROX05SJ5K1

Description
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142721TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142721TB-ND
Through Hole Resistors A142721TB-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142721CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142721CT-ND
Through Hole Resistors A142721CT-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ5K1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ5K1TB-ND
Through Hole Resistors 1111-ROX05SJ5K1TB-ND
1/2W SM M/OX 5% 5K1

1/2W SM M/OX 5% 5K1

Buy Now Datasheet
Res, 5K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2034
Res, 5K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2034
RES, 5K1, 0.5W, AXIAL, METAL OXIDE; Resistance:5.1kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 5K1, 0.5W, AXIAL, METAL OXIDE; Resistance:5.1kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142721TB-ND 1111-ROX05SJ5K1TB-ND 97AC2034
Product Name Through Hole Resistors Through Hole Resistors Res, 5K1, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers