TE Connectivity Through Hole Resistors ROX05SJ47K

Description
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142744CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142744CT-ND
Through Hole Resistors A142744CT-ND
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142744TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142744TB-ND
Through Hole Resistors A142744TB-ND
47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX05SJ47KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX05SJ47KTB-ND
Through Hole Resistors 1111-ROX05SJ47KTB-ND
1/2W SM M/OX 5% 47K

1/2W SM M/OX 5% 47K

Buy Now Datasheet
Res, 47K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC7787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC7787
Res, 47K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC7787
RES, 47K, 0.5W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 47K, 0.5W, AXIAL, METAL OXIDE; Resistance:47kohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142744CT-ND 1111-ROX05SJ47KTB-ND 96AC7787
Product Name Through Hole Resistors Through Hole Resistors Res, 47K, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers