TE Connectivity Through Hole Resistors ROX05SJ43R

Description
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Description
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 43R, 0.5W, Axial, Metal Oxide resistor is part of the ROX series and features a resistance value of 43 ohms with a power rating of 0.5 watts. It has a voltage rating of 250V and a tolerance of ±5%. This resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is suitable for applications requiring reliable line protection. The product is RoHS compliant and comes in an axial leaded package, making it compatible with various circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 43R, 0.5W, Axial, Metal Oxide resistor is part of the ROX series and features a resistance value of 43 ohms with a power rating of 0.5 watts. It has a voltage rating of 250V and a tolerance of ±5%. This resistor is constructed using a metal oxide film on a ceramic substrate, providing excellent long-term stability and flameproof characteristics. It is suitable for applications requiring reliable line protection. The product is RoHS compliant and comes in an axial leaded package, making it compatible with various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142671TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142671TB-ND
Through Hole Resistors A142671TB-ND
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142671CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142671CT-ND
Through Hole Resistors A142671CT-ND
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 43R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0725
Res, 43R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0725
RES, 43R, 0.5W, AXIAL, METAL OXIDE; Resistance:43ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 43R, 0.5W, AXIAL, METAL OXIDE; Resistance:43ohm; Product Range:ROX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142671TB-ND 97AC0725
Product Name Through Hole Resistors Res, 43R, 0.5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details